Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Manufacturer: Semtech Corporation
Win Source Part Number: 793923-SC1565IT-2.5T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: SC1565
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35μA ~ 1.75mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.6V @ 1.5A
Alternative Parts (Cross-Reference): RT9172-25PT; RT9172-24PT; RT9172-26GT; RT9172-26PT;
Introduction Date: October 03, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Fixed Positive LDO Regulator, 2.5V, 0.6V Dropout, CMOS, PSFM3, HALOGEN FREE AND ROHS COMPLIANT, TO-220, 3 PIN Product overview: SC1565IT-2.5T from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.6V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1565IT-2.5T can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1.5A TO220-3
IC REG LINEAR 2.5V 1.5A TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC1565IT-2.5T-ND | 793923-SC1565IT-2.5T | SC1565IT-2.5T | 776-SC1565IT-2.5T | SC1565IT-2.5T | SC1565IT-2.5T | SC1565IT-2.5T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SC1565IT-2.5T | Voltage Regulator | 2.5V 0.6V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |