Semtech Corp. 2.45V 2.55V 0.6V LDO Voltage Regulator IC SC1565IS-2.5

Description
Fixed/Adjustable Positive LDO Regulator, 2.45V Min, 2.55V Max, 0.6V Dropout, CMOS, PDSO8, SO-8 Product overview: SC1565IS-2.5 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.45V, 2.55V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.45V, 2.55V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565IS-2.5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed/Adjustable Positive LDO Regulator, 2.45V Min, 2.55V Max, 0.6V Dropout, CMOS, PDSO8, SO-8 Product overview: SC1565IS-2.5 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.45V, 2.55V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.45V, 2.55V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565IS-2.5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.45V 2.55V 0.6V LDO Voltage Regulator IC
699-SC1565IS-2.5
2.45V 2.55V 0.6V LDO Voltage Regulator IC 699-SC1565IS-2.5
Fixed/Adjustable Positive LDO Regulator, 2.45V Min, 2.55V Max, 0.6V Dropout, CMOS, PDSO8, SO-8 Product overview: SC1565IS-2.5 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.45V, 2.55V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.45V, 2.55V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565IS-2.5 can be used for catalog matching and distributor lookup.

Fixed/Adjustable Positive LDO Regulator, 2.45V Min, 2.55V Max, 0.6V Dropout, CMOS, PDSO8, SO-8 Product overview: SC1565IS-2.5 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.45V, 2.55V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.45V, 2.55V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565IS-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SC1565IS-2.5 - 720277-SC1565IS-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SC1565IS-2.5
720277-SC1565IS-2.5
PMIC - PMIC - Voltage Regulators - Linear - SC1565IS-2.5 720277-SC1565IS-2.5
Manufacturer: Semtech Corporation Win Source Part Number: 720277-SC1565IS-2.5 Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 0429+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 720277-SC1565IS-2.5
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Reference case: SOP8
Reference Date Code: 0429+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SC1565IS-2.5 720277-SC1565IS-2.5
Product Name 2.45V 2.55V 0.6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SC1565IS-2.5
Dropout Voltage 6.00E-4 volts
Unlock Full Specs
to access all available technical data