Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263
Fixed Positive LDO Regulator, 2.5V, 0.6V Dropout, CMOS, PSSO3, HALOGEN FREE AND ROHS COMPLIANT, TO-263, 3 PIN Product overview: SC1565IM-2.5TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1565IM-2.5TRT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244844-SC1565IM-2.5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.75 mA
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: TO-263
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 35 µA
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC1565
Voltage Dropout (Max): 0.6V @ 1.5A
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263
IC REG LINEAR 2.5V 1.5A TO263
IC REG LINEAR 2.5V 1.5A TO263
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | SC1565IM-2.5TRT | SC1565IM-2.5TRT-ND | 776-SC1565IM-2.5TRT | 1244844-SC1565IM-2.5TRT | SC1565IM-2.5TRT | SC1565IM-2.5TRT | SC1565IM-2.5TRT |
| Product Name | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 0.6V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; Tape & Reel (TR) | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |