Semtech Corp. 1.8V 1.5A LDO Voltage Regulator IC SC1565IM-1.8TRT

Description
IC REG LINEAR 1.8V 1.5A TO263 Product overview: SC1565IM-1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565IM-1.8TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 1.5A TO263 Product overview: SC1565IM-1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565IM-1.8TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1.5A LDO Voltage Regulator IC
699-SC1565IM-1.8TRT
1.8V 1.5A LDO Voltage Regulator IC 699-SC1565IM-1.8TRT
IC REG LINEAR 1.8V 1.5A TO263 Product overview: SC1565IM-1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565IM-1.8TRT can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1.5A TO263 Product overview: SC1565IM-1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565IM-1.8TRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SC1565IM-1.8TRT - 893743-SC1565IM-1.8TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SC1565IM-1.8TRT
893743-SC1565IM-1.8TRT
PMIC - PMIC - Voltage Regulators - Linear - SC1565IM-1.8TRT 893743-SC1565IM-1.8TRT
Manufacturer: Semtech Corporation Win Source Part Number: 893743-SC1565IM-1.8T RT Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263 Package: Reel - TR Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Part Status: Obsolete Family Name: SC1565I Categories: Integrated Circuits (ICs) Case / Package: TO-263 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited)

Manufacturer: Semtech Corporation
Win Source Part Number: 893743-SC1565IM-1.8TRT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263
Package: Reel - TR
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SC1565I
Categories: Integrated Circuits (ICs)
Case / Package: TO-263
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SC1565IM-1.8TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC1565IM-1.8TRT
PMIC - Voltage Regulators - Linear SC1565IM-1.8TRT
IC REG LINEAR 1.8V 1.5A TO263

IC REG LINEAR 1.8V 1.5A TO263

Supplier's Site Datasheet
Voltage Regulators - Linear - SC1565IM-1.8TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SC1565IM-1.8TRT
Voltage Regulators - Linear SC1565IM-1.8TRT
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SC1565IM-1.8TRT 893743-SC1565IM-1.8TRT SC1565IM-1.8TRT SC1565IM-1.8TRT
Product Name 1.8V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SC1565IM-1.8TRT PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Package Type Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Output Polarity Positive
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
IOUT 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - CAT6219-330TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.5000 amps
View Details
Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details