Semtech Corp. OEM Parts - OEM Parts ( S ) - SC1565IM-1.8TR SC1565IM-1.8TR

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091492-SC1565IM-1.8 TR Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 4 Number of Outputs: 1 Quiescent Current: 1.75 mA Output Current: 1.5 A Accuracy: 1 % Categories: OEM Parts( S ) Case / Package: TO-263 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.2 V Dropout Voltage: 350 mV
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091492-SC1565IM-1.8 TR Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 4 Number of Outputs: 1 Quiescent Current: 1.75 mA Output Current: 1.5 A Accuracy: 1 % Categories: OEM Parts( S ) Case / Package: TO-263 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.2 V Dropout Voltage: 350 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SC1565IM-1.8TR - 1091492-SC1565IM-1.8TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SC1565IM-1.8TR
1091492-SC1565IM-1.8TR
OEM Parts - OEM Parts ( S ) - SC1565IM-1.8TR 1091492-SC1565IM-1.8TR
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091492-SC1565IM-1.8 TR Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 4 Number of Outputs: 1 Quiescent Current: 1.75 mA Output Current: 1.5 A Accuracy: 1 % Categories: OEM Parts( S ) Case / Package: TO-263 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.2 V Dropout Voltage: 350 mV

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091492-SC1565IM-1.8TR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 4
Number of Outputs: 1
Quiescent Current: 1.75 mA
Output Current: 1.5 A
Accuracy: 1 %
Categories: OEM Parts( S )
Case / Package: TO-263
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.2 V
Dropout Voltage: 350 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1091492-SC1565IM-1.8TR
Product Name OEM Parts - OEM Parts ( S ) - SC1565IM-1.8TR
Output Voltage Type Fixed; Fixed
Package Type TO-263; Other; TO-263
Special Features Multiple Outputs
IOUT 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
View Details
Voltage Regulators - 1900287 - RS Components, Ltd.
Specs
Package Type Other; μMAX
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details