Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear - SC1565I5T-2.5T SC1565I5T-2.5T

Description
Manufacturer: Semtech Corporation Win Source Part Number: 893742-SC1565I5T-2.5 T Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Family Name: SC1565I Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 893742-SC1565I5T-2.5 T Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Family Name: SC1565I Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SC1565I5T-2.5T - 893742-SC1565I5T-2.5T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SC1565I5T-2.5T
893742-SC1565I5T-2.5T
PMIC - PMIC - Voltage Regulators - Linear - SC1565I5T-2.5T 893742-SC1565I5T-2.5T
Manufacturer: Semtech Corporation Win Source Part Number: 893742-SC1565I5T-2.5 T Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Family Name: SC1565I Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 893742-SC1565I5T-2.5T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Package: Tube
Package: TO-220-5
Mounting: Through Hole
Part Status: Obsolete
Family Name: SC1565I
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.2V 5V 1.5A TO-220 LDO Voltage Regulator IC
699-SC1565I5T-2.5T
1.2V 5V 1.5A TO-220 LDO Voltage Regulator IC 699-SC1565I5T-2.5T
LDO Regulator Pos 1.2V to 4.8V2.5V 1.5A 5-Pin(5+Tab) TO-220 Tube Product overview: SC1565I5T-2.5T from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565I5T-2.5T can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.2V to 4.8V2.5V 1.5A 5-Pin(5+Tab) TO-220 Tube Product overview: SC1565I5T-2.5T from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565I5T-2.5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - SC1565I5T-2.5T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SC1565I5T-2.5T
Voltage Regulators - Linear SC1565I5T-2.5T
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SC1565I5T-2.5T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC1565I5T-2.5T
PMIC - Voltage Regulators - Linear SC1565I5T-2.5T
IC REG LINEAR 2.5V 1.5A TO220-5

IC REG LINEAR 2.5V 1.5A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 893742-SC1565I5T-2.5T 699-SC1565I5T-2.5T SC1565I5T-2.5T SC1565I5T-2.5T
Product Name PMIC - PMIC - Voltage Regulators - Linear - SC1565I5T-2.5T 1.2V 5V 1.5A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type TO-220; Other; TO-220-5 Other; TO-220 TO-220; Other; TO-220-5
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Output Voltage Type Fixed; Adjustable / Variable Fixed; Fixed
Unlock Full Specs
to access all available technical data