Semtech Corp. 1.2V 8V 1.5A LDO Voltage Regulator IC SC1565 I5M-1.8 TR

Description
LDO Regulator Pos 1.2V to 4.8V1.8V 1.5A 6-Pin(5+Tab) TO-263 T/R Product overview: SC1565 I5M-1.8 TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565 I5M-1.8 TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.2V to 4.8V1.8V 1.5A 6-Pin(5+Tab) TO-263 T/R Product overview: SC1565 I5M-1.8 TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565 I5M-1.8 TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 8V 1.5A LDO Voltage Regulator IC
699-SC1565 I5M-1.8 TR
1.2V 8V 1.5A LDO Voltage Regulator IC 699-SC1565 I5M-1.8 TR
LDO Regulator Pos 1.2V to 4.8V1.8V 1.5A 6-Pin(5+Tab) TO-263 T/R Product overview: SC1565 I5M-1.8 TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565 I5M-1.8 TR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.2V to 4.8V1.8V 1.5A 6-Pin(5+Tab) TO-263 T/R Product overview: SC1565 I5M-1.8 TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1565 I5M-1.8 TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SC1565 I5M-1.8 TR - 1194812-SC1565 I5M-1.8 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SC1565 I5M-1.8 TR
1194812-SC1565 I5M-1.8 TR
PMIC - PMIC - Voltage Regulators - Linear - SC1565 I5M-1.8 TR 1194812-SC1565 I5M-1.8 TR
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194812-SC1565 I5M-1.8 TR Packaging: Cut Tape Polarity: Positive Output Type: Adjustable, Fixed Number of Pins: 6 Number of Outputs: 1 Quiescent Current: 1.75 mA Output Current: 1.5 A Accuracy: 1 % Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Alternative Parts (Cross-Reference): SC1565 I5M-1.8TR; SC1565I5M-1.8TR; SC1565I5M1.8TR; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 1.5 A Min Input Voltage: 2.2 V Max Operating Temperature: 85 °C Dropout Voltage: 350 mV Reference Voltage: 1.212 V

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194812-SC1565 I5M-1.8 TR
Packaging: Cut Tape
Polarity: Positive
Output Type: Adjustable, Fixed
Number of Pins: 6
Number of Outputs: 1
Quiescent Current: 1.75 mA
Output Current: 1.5 A
Accuracy: 1 %
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): SC1565 I5M-1.8TR; SC1565I5M-1.8TR; SC1565I5M1.8TR;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 1.5 A
Min Input Voltage: 2.2 V
Max Operating Temperature: 85 °C
Dropout Voltage: 350 mV
Reference Voltage: 1.212 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SC1565 I5M-1.8 TR 1194812-SC1565 I5M-1.8 TR
Product Name 1.2V 8V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SC1565 I5M-1.8 TR
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable, Fixed
Package Type Other; Cut Tape
Output Voltage 1.8 volts 1.8 volts
IOUT 1.5 amps 1.5 amps
Dropout Voltage 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Reference - ATL431BIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 2444546P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details