Semtech Corp. 3.3V 500mA SOT-23 LDO Voltage Regulator IC SC1563ISK3.3TRT

Description
3.3V 500mA LDO Regulator SOT-23-5 Product overview: SC1563ISK3.3TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1563ISK3.3TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V 500mA LDO Regulator SOT-23-5 Product overview: SC1563ISK3.3TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1563ISK3.3TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500mA SOT-23 LDO Voltage Regulator IC
776-SC1563ISK3.3TRT
3.3V 500mA SOT-23 LDO Voltage Regulator IC 776-SC1563ISK3.3TRT
3.3V 500mA LDO Regulator SOT-23-5 Product overview: SC1563ISK3.3TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1563ISK3.3TRT can be used for catalog matching and distributor lookup.

3.3V 500mA LDO Regulator SOT-23-5 Product overview: SC1563ISK3.3TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1563ISK3.3TRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SC1563ISK3.3TRT - 103184-SC1563ISK3.3TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SC1563ISK3.3TRT
103184-SC1563ISK3.3TRT
PMIC - PMIC - Voltage Regulators - Linear - SC1563ISK3.3TRT 103184-SC1563ISK3.3TRT
Manufacturer: Semtech Corporation Win Source Part Number: 103184-SC1563ISK3.3T RT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 2μA to 150μA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 103184-SC1563ISK3.3TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 2μA to 150μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SC1563ISK3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SC1563ISK3.3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SC1563ISK3.3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SC1563ISK3.3TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC1563ISK3.3TRT
PMIC - Voltage Regulators - Linear SC1563ISK3.3TRT
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - SC1563ISK3.3TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SC1563ISK3.3TRT
Voltage Regulators - Linear SC1563ISK3.3TRT
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SC1563ISK3.3TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SC1563ISK3.3TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SC1563ISK3.3TRT
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SC1563ISK3.3TRT 103184-SC1563ISK3.3TRT SC1563ISK3.3TR-ND SC1563ISK3.3TRT SC1563ISK3.3TRT SC1563ISK3.3TRT
Product Name 3.3V 500mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SC1563ISK3.3TRT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.3500 volts 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Voltage Regulator IC - 776-A8450KLB - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details