Manufacturer: Semtech Corporation
Win Source Part Number: 096670-SC1563ISK3.0T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 2μA to 150μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3V 500MA SOT23-5 Product overview: SC1563ISK3.0TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1563ISK3.0TRT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
IC REG LINEAR 3V 500MA SOT23-5
IC REG LINEAR 3V 500MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 096670-SC1563ISK3.0TRT | 776-SC1563ISK3.0TRT | SC1563ISK3.0TR-ND | SC1563ISK3.0TRT | SC1563ISK3.0TRT | SC1563ISK3.0TRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC1563ISK3.0TRT | 3V 500MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |