IC REG LINEAR 1.8V 500MA SOT23-5 Product overview: SC1563ISK1.8TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1563ISK1.8TRT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Manufacturer: Semtech Corporation
Win Source Part Number: 793919-SC1563ISK1.8T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 500mA
Family Name: SC1563
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2μA ~ 150μA
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-23-5
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): HMC976LP3ETR; HMC976LP3E; SC1563ISK-1.8 TR; SC1563ISK-1.8;
Introduction Date: September 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
IC REG LINEAR 1.8V 500MA SOT23-5
IC REG LINEAR 1.8V 500MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SC1563ISK1.8TRT | SC1563ISK1.8TR-ND | 793919-SC1563ISK1.8TRT | SC1563ISK1.8TRT | SC1563ISK1.8TRT | SC1563ISK1.8TRT |
| Product Name | 1.8V 500MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SC1563ISK1.8TRT | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 6.5 volts | 6.5 volts | ? to 6.5 volts |