Semtech Corp. SOT23 Power Management IC SC1548CSKTRT

Description
IC LNR REG CTRLR 1OUT SOT23-5 Product overview: SC1548CSKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSKTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LNR REG CTRLR 1OUT SOT23-5 Product overview: SC1548CSKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSKTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Power Management IC
757-SC1548CSKTRT
SOT23 Power Management IC 757-SC1548CSKTRT
IC LNR REG CTRLR 1OUT SOT23-5 Product overview: SC1548CSKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSKTRT can be used for catalog matching and distributor lookup.

IC LNR REG CTRLR 1OUT SOT23-5 Product overview: SC1548CSKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSKTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSKTRT - 064170-SC1548CSKTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSKTRT
064170-SC1548CSKTRT
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSKTRT 064170-SC1548CSKTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064170-SC1548CSKTRT Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 11.28 V to 12.72 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 064170-SC1548CSKTRT
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 11.28 V to 12.72 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - SC1548CSKTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
SC1548CSKTRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers SC1548CSKTRT
IC LNR REG CTRLR 1OUT SOT23-5

IC LNR REG CTRLR 1OUT SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSKTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
SC1548CSKTRT
PMIC - Voltage Regulators - Linear Regulator Controllers SC1548CSKTRT
IC LNR REG CTRLR 1OUT SOT23-5

IC LNR REG CTRLR 1OUT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 757-SC1548CSKTRT 064170-SC1548CSKTRT SC1548CSKTRT SC1548CSKTRT
Product Name SOT23 Power Management IC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSKTRT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data