IC LNR REG CTRLR 1OUT SOT23-5 Product overview: SC1548CSK1.5TRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSK1.5TRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 064169-SC1548CSK1.5T
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 11.28 V to 12.72 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC LNR REG CTRLR 1OUT SOT23-5
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
IC LNR REG CTRLR 1OUT SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 757-SC1548CSK1.5TRT | 064169-SC1548CSK1.5TRT | SC1548CSK1.5TRT | SC1548CSK1.5TRT | SC1548CSK1.5TRT |
| Product Name | SOT23 Power Management IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSK1.5TRT | PMIC - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Package Type | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 |