Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
IC REGULATOR CONTROLLER SOT23 Product overview: SC1548CSK-1.8 from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSK-1.8 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1249580-SC1548CSK-1.
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Series: SmartLDO™
Type: Positive Fixed
Package: Tube
Standard Package: 1
Voltage - Input: 11.28V ~ 12.72V
Current - Supply: 1mA
Number of Outputs: 1
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC1548
Product Status: Obsolete
IC REGULATOR CONTROLLER SOT23
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC1548CSK-1.8-ND | 757-SC1548CSK-1.8 | 1249580-SC1548CSK-1.8 | SC1548CSK-1.8 | SC1548CSK-1.8 |
| Product Name | Voltage Regulators - Linear Regulator Controllers | SOT23 Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; Tube | SOT23; Other; Tube | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 |