Semtech Corp. SOT23 Power Management IC SC1548CSK-1.5TR

Description
IC REGULATOR CONTROLLER SOT23 Product overview: SC1548CSK-1.5TR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSK-1.5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REGULATOR CONTROLLER SOT23 Product overview: SC1548CSK-1.5TR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSK-1.5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Power Management IC
757-SC1548CSK-1.5TR
SOT23 Power Management IC 757-SC1548CSK-1.5TR
IC REGULATOR CONTROLLER SOT23 Product overview: SC1548CSK-1.5TR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSK-1.5TR can be used for catalog matching and distributor lookup.

IC REGULATOR CONTROLLER SOT23 Product overview: SC1548CSK-1.5TR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSK-1.5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSK-1.5TR - 064168-SC1548CSK-1.5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSK-1.5TR
064168-SC1548CSK-1.5TR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSK-1.5TR 064168-SC1548CSK-1.5TR
Manufacturer: Semtech Corporation Win Source Part Number: 064168-SC1548CSK-1.5 TR Packaging: Reel - TR Type: Positive Fixed Voltage - Input: 11.28 V to 12.72 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 064168-SC1548CSK-1.5TR
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 11.28 V to 12.72 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - SC1548CSK-1.5TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear Regulator Controllers
SC1548CSK-1.5TR
Voltage Regulators - Linear Regulator Controllers SC1548CSK-1.5TR
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5

Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSK-1.5TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
SC1548CSK-1.5TR
PMIC - Voltage Regulators - Linear Regulator Controllers SC1548CSK-1.5TR
IC REGULATOR CONTROLLER SOT23

IC REGULATOR CONTROLLER SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 757-SC1548CSK-1.5TR 064168-SC1548CSK-1.5TR SC1548CSK-1.5TR SC1548CSK-1.5TR
Product Name SOT23 Power Management IC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSK-1.5TR Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data