Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
IC REGULATOR CONTROLLER SOT23 Product overview: SC1548CSK-1.5 from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC1548CSK-1.5 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 064167-SC1548CSK-1.5
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 11.28 V to 12.72 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC REGULATOR CONTROLLER SOT23
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
IC REGULATOR CONTROLLER SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC1548CSK-1.5-ND | 757-SC1548CSK-1.5 | 064167-SC1548CSK-1.5 | SC1548CSK-1.5 | SC1548CSK-1.5 | SC1548CSK-1.5 |
| Product Name | Voltage Regulators - Linear Regulator Controllers | SOT23 Power Management IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC1548CSK-1.5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; SC-74A, SOT-753 | Other; Tube | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 |