Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC1545CS-1.8TRT SC1545CS-1.8TRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 211511-SC1545CS-1.8T RT Packaging: Reel - TR Applications: LDO (Linear), CPU Motherboard Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 211511-SC1545CS-1.8T RT Packaging: Reel - TR Applications: LDO (Linear), CPU Motherboard Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1545CS-1.8TRT - 211511-SC1545CS-1.8TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1545CS-1.8TRT
211511-SC1545CS-1.8TRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1545CS-1.8TRT 211511-SC1545CS-1.8TRT
Manufacturer: Semtech Corporation Win Source Part Number: 211511-SC1545CS-1.8T RT Packaging: Reel - TR Applications: LDO (Linear), CPU Motherboard Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 211511-SC1545CS-1.8TRT
Packaging: Reel - TR
Applications: LDO (Linear), CPU Motherboard
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V SOIC LDO Voltage Regulator IC
750-SC1545CS-1.8TRT
1.8V SOIC LDO Voltage Regulator IC 750-SC1545CS-1.8TRT
Fixed Positive LDO Regulator, 1.8V, PDSO8, SOIC-8 Product overview: SC1545CS-1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, SOIC, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1545CS-1.8TRT can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.8V, PDSO8, SOIC-8 Product overview: SC1545CS-1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, SOIC, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1545CS-1.8TRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - SC1545CS-1.8TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC1545CS-1.8TRT
PMIC - Voltage Regulators - Special Purpose SC1545CS-1.8TRT
IC REG LDO CPU 1OUT 8SO

IC REG LDO CPU 1OUT 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 211511-SC1545CS-1.8TRT 750-SC1545CS-1.8TRT SC1545CS-1.8TRT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC1545CS-1.8TRT 1.8V SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-SO Other; SOIC
Special Features Multiple Outputs
Output Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 746-BTM7710GPAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers