LDO Regulator Pos 3.3V 1A 6-Pin(5+Tab) TO-263 T/R Product overview: SC1541CM-3.3TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1541CM-3.3TRT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-5
Manufacturer: Semtech Corporation
Win Source Part Number: 793918-SC1541CM-3.3T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: SC1541
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA ~ 10mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.3V @ 1A
Alternative Parts (Cross-Reference): LP3852ES-3.3/NOPB; LP3852ESX-3.3/NOPB; MCP1827T3302E/ET; MCP18273302E/ET;
Introduction Date: July 18, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-5
IC REG LINEAR 3.3V 1A TO263-5
IC REG LINEAR 3.3V 1A TO263-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SC1541CM-3.3TRT | SC1541CM-3.3TRT-ND | 793918-SC1541CM-3.3TRT | SC1541CM-3.3TRT | SC1541CM-3.3TRT | SC1541CM-3.3TRT |
| Product Name | 3.3V 1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SC1541CM-3.3TRT | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| Dropout Voltage | 1.1 volts | 1.3 volts | 1.3 volts |