Manufacturer: Semtech Corporation
Win Source Part Number: 793915-SC1476ITSTRT
Packaging: Reel package
Applications: Controller, Intel IMVP-4
Mounting: SMD
Voltage - Output: Programmable
Number of Outputs: 1
Family Name: SC1476
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP
Introduction Date: April 17, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Switching Controller, 4A, PDSO38, TSSOP-38 Product overview: SC1476ITSTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4A, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1476ITSTRT can be used for catalog matching and distributor lookup.
IC REG CTRLR IMVP-4 1OUT 38TSSOP
IC REG CTRLR IMVP-4 1OUT 38TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 793915-SC1476ITSTRT | 750-SC1476ITSTRT | SC1476ITSTRT | SC1476ITSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - SC1476ITSTRT | 4A TSSOP Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | SSOP; Other; 38-TSSOP | Other; TSSOP | Other; 38-TFSOP (0.173", 4.40mm Width) |