Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC1476ITS SC1476ITS

Description
Manufacturer: Semtech Corporation Win Source Part Number: 046758-SC1476ITS Packaging: Reel - TR Applications: Controller, Intel IMVP-4 Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: Programmable Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 046758-SC1476ITS Packaging: Reel - TR Applications: Controller, Intel IMVP-4 Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: Programmable Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1476ITS - 046758-SC1476ITS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1476ITS
046758-SC1476ITS
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1476ITS 046758-SC1476ITS
Manufacturer: Semtech Corporation Win Source Part Number: 046758-SC1476ITS Packaging: Reel - TR Applications: Controller, Intel IMVP-4 Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: Programmable Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 046758-SC1476ITS
Packaging: Reel - TR
Applications: Controller, Intel IMVP-4
Mounting: SMD (SMT)
Number of Outputs: 1
Output Voltage: Programmable
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-SC1476ITS
Power Management IC 750-SC1476ITS
IC CTLR PWM IMVP-IV 2PH 38TSSOP Product overview: SC1476ITS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1476ITS can be used for catalog matching and distributor lookup.

IC CTLR PWM IMVP-IV 2PH 38TSSOP Product overview: SC1476ITS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1476ITS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 046758-SC1476ITS 750-SC1476ITS
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC1476ITS Power Management IC
Package Type SSOP; Other; 38-TSSOP Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details
Switching Regulators - 1900598 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck controller
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details