Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTRT SC1474TSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 042540-SC1474TSTRT Packaging: Reel - TR Applications: Controller, Intel Pentium IV Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 042540-SC1474TSTRT Packaging: Reel - TR Applications: Controller, Intel Pentium IV Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTRT - 042540-SC1474TSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTRT
042540-SC1474TSTRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTRT 042540-SC1474TSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 042540-SC1474TSTRT Packaging: Reel - TR Applications: Controller, Intel Pentium IV Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 042540-SC1474TSTRT
Packaging: Reel - TR
Applications: Controller, Intel Pentium IV
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Output Voltage: 0.6 V to 1.75 V
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
TSSOP Power Management IC - 750-SC1474TSTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Power Management IC
750-SC1474TSTRT
TSSOP Power Management IC 750-SC1474TSTRT
Switching Controller, PDSO38, ROHS COMPLIANT, MO-153BD-1, TSSOP-38 Product overview: SC1474TSTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1474TSTRT can be used for catalog matching and distributor lookup.

Switching Controller, PDSO38, ROHS COMPLIANT, MO-153BD-1, TSSOP-38 Product overview: SC1474TSTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1474TSTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - SC1474TSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC1474TSTRT
PMIC - Voltage Regulators - Special Purpose SC1474TSTRT
IC REG CTRLR INTEL 1OUT 38TSSOP

IC REG CTRLR INTEL 1OUT 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 042540-SC1474TSTRT 750-SC1474TSTRT SC1474TSTRT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTRT TSSOP Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 38-TSSOP Other; TSSOP
Unlock Full Specs
to access all available technical data