Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTR SC1474TSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064163-SC1474TSTR Packaging: Reel - TR Applications: Controller, Intel Pentium IV Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064163-SC1474TSTR Packaging: Reel - TR Applications: Controller, Intel Pentium IV Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTR - 064163-SC1474TSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTR
064163-SC1474TSTR
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTR 064163-SC1474TSTR
Manufacturer: Semtech Corporation Win Source Part Number: 064163-SC1474TSTR Packaging: Reel - TR Applications: Controller, Intel Pentium IV Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064163-SC1474TSTR
Packaging: Reel - TR
Applications: Controller, Intel Pentium IV
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Output Voltage: 0.6 V to 1.75 V
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Power Management IC
750-SC1474TSTR
TSSOP Power Management IC 750-SC1474TSTR
Switching Controller, PDSO38, MO-153BD-1, TSSOP-38 Product overview: SC1474TSTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1474TSTR can be used for catalog matching and distributor lookup.

Switching Controller, PDSO38, MO-153BD-1, TSSOP-38 Product overview: SC1474TSTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1474TSTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 064163-SC1474TSTR 750-SC1474TSTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TSTR TSSOP Power Management IC
Package Type SSOP; Other; 38-TSSOP Other; TSSOP
Unlock Full Specs
to access all available technical data