Semtech Corp. Power Management IC SC1474TS

Description
IC CTLR PWM IMVP 2PH 38TSSOP Product overview: SC1474TS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1474TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CTLR PWM IMVP 2PH 38TSSOP Product overview: SC1474TS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1474TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-SC1474TS
Power Management IC 750-SC1474TS
IC CTLR PWM IMVP 2PH 38TSSOP Product overview: SC1474TS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1474TS can be used for catalog matching and distributor lookup.

IC CTLR PWM IMVP 2PH 38TSSOP Product overview: SC1474TS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1474TS can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TS - 046757-SC1474TS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TS
046757-SC1474TS
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TS 046757-SC1474TS
Manufacturer: Semtech Corporation Win Source Part Number: 046757-SC1474TS Packaging: Reel - TR Applications: Controller, Intel Pentium IV Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 046757-SC1474TS
Packaging: Reel - TR
Applications: Controller, Intel Pentium IV
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Output Voltage: 0.6 V to 1.75 V
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-SC1474TS 046757-SC1474TS
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - SC1474TS
Package Type Other; Reel - TR SSOP; Other; 38-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444482 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 3.3 volts
IOUT 0.5000 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details