Switched Capacitor Converter, 0.08A, 200kHz Switching Freq-Max, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC1462ISKTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A, 200kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.08A, 200kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC1462ISKTRT can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 80mA SOT-23-6
Manufacturer: Semtech Corporation
Win Source Part Number: 130690-SC1462ISKTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 80mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2Vin
Minimum Input Voltage: 1.65V
Alternative Parts (Cross-Reference): LM2766M6X; TC1240AECHTRG; SC1462ISKTRT; SC1462ISKT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC REG CHARGE PUMP 2VIN SOT23
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 80mA SOT-23-6
IC REG CHARGE PUMP 2VIN SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC1462ISKTRT | SC1462ISKTR-ND | 130690-SC1462ISKTRT | SC1462ISKTRT | SC1462ISKTRT | SC1462ISKTRT |
| Product Name | 0.08A 200kHz SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC1462ISKTRT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Output Voltage | 12 volts | 2 volts | 2 volts | 2 to ? volts | 2 volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |
| VIN | 5.5 volts | 1.65 to 5.5 volts | 5.5 volts | 1.65 to 5.5 volts |