Semtech Corp. OEM Parts - OEM Parts ( S ) - SC1457ISK1.8 TR SC1457ISK1.8 TR

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091458-SC1457ISK1.8 TR Number of Pins: 5 Output Current: 150 mA Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SC1457ISK1.8 TRSC1457ISK-1.8TR; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Dropout Voltage: 150 mV
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091458-SC1457ISK1.8 TR Number of Pins: 5 Output Current: 150 mA Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SC1457ISK1.8 TRSC1457ISK-1.8TR; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Dropout Voltage: 150 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SC1457ISK1.8 TR - 1091458-SC1457ISK1.8 TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SC1457ISK1.8 TR
1091458-SC1457ISK1.8 TR
OEM Parts - OEM Parts ( S ) - SC1457ISK1.8 TR 1091458-SC1457ISK1.8 TR
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091458-SC1457ISK1.8 TR Number of Pins: 5 Output Current: 150 mA Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SC1457ISK1.8 TRSC1457ISK-1.8TR; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Dropout Voltage: 150 mV

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091458-SC1457ISK1.8 TR
Number of Pins: 5
Output Current: 150 mA
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SC1457ISK1.8 TRSC1457ISK-1.8TR;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Dropout Voltage: 150 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1091458-SC1457ISK1.8 TR
Product Name OEM Parts - OEM Parts ( S ) - SC1457ISK1.8 TR
IOUT 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details