Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091482-SC1457ISK-3.
Number of Pins: 5
Output Current: 150 mA
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Dropout Voltage: 150 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1091482-SC1457ISK-3.2TRT |
| Product Name | OEM Parts - OEM Parts ( S ) - SC1457ISK-3.2TRT |