Semtech Corp. OEM Parts - OEM Parts ( S ) - SC1457ISK-2.5TR SC1457ISK-2.5TR

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091483-SC1457ISK-2. 5TR Number of Pins: 5 Output Current: 150 mA Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Dropout Voltage: 150 mV
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091483-SC1457ISK-2. 5TR Number of Pins: 5 Output Current: 150 mA Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Dropout Voltage: 150 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SC1457ISK-2.5TR - 1091483-SC1457ISK-2.5TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SC1457ISK-2.5TR
1091483-SC1457ISK-2.5TR
OEM Parts - OEM Parts ( S ) - SC1457ISK-2.5TR 1091483-SC1457ISK-2.5TR
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091483-SC1457ISK-2. 5TR Number of Pins: 5 Output Current: 150 mA Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Dropout Voltage: 150 mV

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091483-SC1457ISK-2.5TR
Number of Pins: 5
Output Current: 150 mA
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Dropout Voltage: 150 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1091483-SC1457ISK-2.5TR
Product Name OEM Parts - OEM Parts ( S ) - SC1457ISK-2.5TR
IOUT 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
1.5V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3218IGV-1.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Battery Chargers - BQ24050DSQR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details