Semtech Corp. OEM Parts - OEM Parts ( S ) - SC1452AIMSTR SC1452AIMSTR

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091480-SC1452AIMSTR Packaging: Cut Tape Number of Pins: 10 Output Current: 150 mA Output Voltage: 1.8 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Dropout Voltage: 155 mV
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091480-SC1452AIMSTR Packaging: Cut Tape Number of Pins: 10 Output Current: 150 mA Output Voltage: 1.8 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Dropout Voltage: 155 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SC1452AIMSTR - 1091480-SC1452AIMSTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SC1452AIMSTR
1091480-SC1452AIMSTR
OEM Parts - OEM Parts ( S ) - SC1452AIMSTR 1091480-SC1452AIMSTR
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091480-SC1452AIMSTR Packaging: Cut Tape Number of Pins: 10 Output Current: 150 mA Output Voltage: 1.8 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Dropout Voltage: 155 mV

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091480-SC1452AIMSTR
Packaging: Cut Tape
Number of Pins: 10
Output Current: 150 mA
Output Voltage: 1.8 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Dropout Voltage: 155 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1091480-SC1452AIMSTR
Product Name OEM Parts - OEM Parts ( S ) - SC1452AIMSTR
Output Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 750-A8309SESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Voltage Regulators - 1658340 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details