Semtech Corp. OEM Parts - OEM Parts ( S ) - SC1410ACQSTRT SC1410ACQSTRT

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091455-SC1410ACQSTR T Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 16 Output Current: 1.5 A Number of Cells: 1 Output Voltage: 18 V Categories: OEM Parts( S ) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Min Supply Voltage: 7 V Nominal Input Voltage: 18 V Max Charge Current: 1.5 A
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091455-SC1410ACQSTR T Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 16 Output Current: 1.5 A Number of Cells: 1 Output Voltage: 18 V Categories: OEM Parts( S ) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Min Supply Voltage: 7 V Nominal Input Voltage: 18 V Max Charge Current: 1.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SC1410ACQSTRT - 1091455-SC1410ACQSTRT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SC1410ACQSTRT
1091455-SC1410ACQSTRT
OEM Parts - OEM Parts ( S ) - SC1410ACQSTRT 1091455-SC1410ACQSTRT
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091455-SC1410ACQSTR T Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 16 Output Current: 1.5 A Number of Cells: 1 Output Voltage: 18 V Categories: OEM Parts( S ) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Min Supply Voltage: 7 V Nominal Input Voltage: 18 V Max Charge Current: 1.5 A

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091455-SC1410ACQSTRT
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 16
Output Current: 1.5 A
Number of Cells: 1
Output Voltage: 18 V
Categories: OEM Parts( S )
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Supply Voltage: 7 V
Nominal Input Voltage: 18 V
Max Charge Current: 1.5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1091455-SC1410ACQSTRT
Product Name OEM Parts - OEM Parts ( S ) - SC1410ACQSTRT
Unlock Full Specs
to access all available technical data