Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985996-SC1408IMSTRT
Number of Pins: 8
Output Current: 500 mA
Output Voltage: 16.5 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985996-SC1408IMSTRT |
| Product Name | OEM Parts - OEM Parts ( S ) - SC1408IMSTRT |