Manufacturer: Semtech Corporation
Win Source Part Number: 101093-SC1405DITSTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.6 V to 6 V
Rise and Fall Time: 14ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Half Bridge Based MOSFET Driver, 3A, PDSO14, ROHS COMPLIANT, MO-153AB-1, TSSOP-14 Product overview: SC1405DITSTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1405DITSTRT can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-TSSOP
Half-Bridge Gate Driver IC Non-Inverting 14-TSSOP
IC GATE DRVR HALF-BRIDGE 14TSSOP
Gate Drivers HI SPD SYN PWR MOSFET SMRT DR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 101093-SC1405DITSTRT | 730-SC1405DITSTRT | SC1405DITSTRTTR-ND | SC1405DITSTRT | SC1405DITSTRT | SC1405DITSTRT |
| Product Name | PMIC - PMIC - Gate Drivers - SC1405DITSTRT | 3A TSSOP Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 4.6 to 6 volts | 4.6 to 6 volts | 4.6 to 6 volts | 4.6 to 6 volts | 6 to 4.6 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns |