Semtech Corp. 1.6A SOIC Gate Driver IC SC1302FSTRT

Description
MOSFET DRVR 1.6A 2-OUT Lo Side Inv/Non-Inv 8-Pin SOIC T/R Product overview: SC1302FSTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1302FSTRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET DRVR 1.6A 2-OUT Lo Side Inv/Non-Inv 8-Pin SOIC T/R Product overview: SC1302FSTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1302FSTRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.6A SOIC Gate Driver IC - 730-SC1302FSTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6A SOIC Gate Driver IC
730-SC1302FSTRT
1.6A SOIC Gate Driver IC 730-SC1302FSTRT
MOSFET DRVR 1.6A 2-OUT Lo Side Inv/Non-Inv 8-Pin SOIC T/R Product overview: SC1302FSTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1302FSTRT can be used for catalog matching and distributor lookup.

MOSFET DRVR 1.6A 2-OUT Lo Side Inv/Non-Inv 8-Pin SOIC T/R Product overview: SC1302FSTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1302FSTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1006103-SC1302FSTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1006103-SC1302FSTRT
Integrated Circuits (ICs) - PMIC - Gate Drivers 1006103-SC1302FSTRT
Win Source Part Number: 1006103-SC1302FSTRT Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 16.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1302 Product Status: Obsolete

Win Source Part Number: 1006103-SC1302FSTRT
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 4.5V ~ 16.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC1302
Product Status: Obsolete

Buy Now
Gate Drivers - SC1302FSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SC1302FSTRT
Gate Drivers SC1302FSTRT
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-SC1302FSTRT 1006103-SC1302FSTRT SC1302FSTRT
Product Name 1.6A SOIC Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Number of Outputs 2; 2
Supply Voltage 4.5 to 16.5 volts 4.5 to 16.5 volts 4.5 to 16.5 volts
Package Type SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Driver Type Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDK2559EBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI53326-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Full Half-Bridge Drivers - 111-4178PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details