Semtech Corp. PMIC - PMIC - Gate Drivers - SC1302CISTRT SC1302CISTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246798-SC1302CISTRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 16.5 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 20ns, 20ns Family Name: SC1302C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC27528DR; UCC27528D; TSC428CBA+; Introduction Date: June 24, 2002 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246798-SC1302CISTRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 16.5 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 20ns, 20ns Family Name: SC1302C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC27528DR; UCC27528D; TSC428CBA+; Introduction Date: June 24, 2002 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SC1302CISTRT - 1246798-SC1302CISTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SC1302CISTRT
1246798-SC1302CISTRT
PMIC - PMIC - Gate Drivers - SC1302CISTRT 1246798-SC1302CISTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1246798-SC1302CISTRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 16.5 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 20ns, 20ns Family Name: SC1302C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC27528DR; UCC27528D; TSC428CBA+; Introduction Date: June 24, 2002 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 1246798-SC1302CISTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 16.5 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 20ns, 20ns
Family Name: SC1302C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UCC27528DR; UCC27528D; TSC428CBA+;
Introduction Date: June 24, 2002
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
1.6A SOIC Gate Driver IC
730-SC1302CISTRT
1.6A SOIC Gate Driver IC 730-SC1302CISTRT
Buffer/Inverter Based MOSFET Driver, 1.6A, BIPolar, PDSO8, ROHS COMPLIANT, MS-012AA, SOIC-8 Product overview: SC1302CISTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1302CISTRT can be used for catalog matching and distributor lookup.

Buffer/Inverter Based MOSFET Driver, 1.6A, BIPolar, PDSO8, ROHS COMPLIANT, MS-012AA, SOIC-8 Product overview: SC1302CISTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1302CISTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - SC1302CISTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
SC1302CISTRT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers SC1302CISTRT
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - SC1302CISTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SC1302CISTRT
Gate Drivers SC1302CISTRT
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1246798-SC1302CISTRT 730-SC1302CISTRT SC1302CISTRT SC1302CISTRT
Product Name PMIC - PMIC - Gate Drivers - SC1302CISTRT 1.6A SOIC Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps
Supply Voltage 4.5 to 16.5 volts 4.5 to 16.5 volts 16.5 to 4.5 volts 4.5 to 16.5 volts
Rise Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - A6259KLWTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVC1112PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details