Semtech Corp. PMIC - PMIC - Gate Drivers - SC1302CIMSTRT SC1302CIMSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094693-SC1302CIMSTR T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 16.5 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094693-SC1302CIMSTR T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 16.5 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SC1302CIMSTRT - 1094693-SC1302CIMSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SC1302CIMSTRT
1094693-SC1302CIMSTRT
PMIC - PMIC - Gate Drivers - SC1302CIMSTRT 1094693-SC1302CIMSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094693-SC1302CIMSTR T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 16.5 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 1094693-SC1302CIMSTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 16.5 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1094693-SC1302CIMSTRT
Product Name PMIC - PMIC - Gate Drivers - SC1302CIMSTRT
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers