Semtech Corp. Integrated Circuits (ICs) - PMIC - Gate Drivers SC1302BIMSTRT

Description
Win Source Part Number: 1253498-SC1302BIMSTR T Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1.6A, 1.6A Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 16.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1302 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253498-SC1302BIMSTR T Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1.6A, 1.6A Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 16.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1302 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1253498-SC1302BIMSTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1253498-SC1302BIMSTRT
Integrated Circuits (ICs) - PMIC - Gate Drivers 1253498-SC1302BIMSTRT
Win Source Part Number: 1253498-SC1302BIMSTR T Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1.6A, 1.6A Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 16.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1302 Product Status: Obsolete

Win Source Part Number: 1253498-SC1302BIMSTRT
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1.6A, 1.6A
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 4.5V ~ 16.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC1302
Product Status: Obsolete

Buy Now Datasheet
Gate Driver IC - 730-SC1302BIMSTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-SC1302BIMSTRT
Gate Driver IC 730-SC1302BIMSTRT
IC GATE DRVR LOW-SIDE 8MSOP Product overview: SC1302BIMSTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1302BIMSTRT can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8MSOP Product overview: SC1302BIMSTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1302BIMSTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - SC1302BIMSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SC1302BIMSTRT
Gate Drivers SC1302BIMSTRT
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1253498-SC1302BIMSTRT 730-SC1302BIMSTRT SC1302BIMSTRT
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Driver IC Gate Drivers
Driver Type Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 1.6 amps 1.6 amps
Supply Voltage 4.5 to 16.5 volts 4.5 to 16.5 volts
Rise Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Gate Drivers - 976087-2EDS9265HXUMA1 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
6 suppliers
LED Drivers - HEF4894BT-Q100 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Clock Buffers, Drivers - CDCLVD110VFRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
Clock Buffers, Drivers - SI5330B-B00204-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details