Semtech Corp. Mosfet Driver, Low-Side, Soic-8; No. Of Channels Semtech SC1302AISTRT

Description
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Low-Side, Soic-8; No. Of Channels Semtech - 41K1104 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low-Side, Soic-8; No. Of Channels Semtech
41K1104
Mosfet Driver, Low-Side, Soic-8; No. Of Channels Semtech 41K1104
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:4.5V RoHS Compliant: Yes

MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 41K1104
Product Name Mosfet Driver, Low-Side, Soic-8; No. Of Channels Semtech
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-A89500KEJSR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.7 amps
View Details
Power - Gate Driver ICs - Transformer Driver ICs - 2EP100R - 2EP100R - Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Production Status active and preferred
Packing Method Tape Reel
View Details
 - 74AHC2G126DC/S911,H - Rochester Electronics
Specs
Package Type SOP; SSOP; VSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details