Semtech Corp. PMIC - PMIC - Gate Drivers - SC1301AISKTRT SC1301AISKTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 028112-SC1301AISKTRT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 16.5 V Rise and Fall Time: 20ns, 20ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 028112-SC1301AISKTRT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 16.5 V Rise and Fall Time: 20ns, 20ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SC1301AISKTRT - 028112-SC1301AISKTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SC1301AISKTRT
028112-SC1301AISKTRT
PMIC - PMIC - Gate Drivers - SC1301AISKTRT 028112-SC1301AISKTRT
Manufacturer: Semtech Corporation Win Source Part Number: 028112-SC1301AISKTRT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 16.5 V Rise and Fall Time: 20ns, 20ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 028112-SC1301AISKTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 16.5 V
Rise and Fall Time: 20ns, 20ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028112-SC1301AISKTRT
Product Name PMIC - PMIC - Gate Drivers - SC1301AISKTRT
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
FET, MOSFET Arrays - 1727-BUK7K6R2-40E/1X-ND - DigiKey
Specs
Package Type SOT-1205, 8-LFPAK56
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
 - LM5100CMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details