Semtech Corp. 2A SOT-23 Gate Driver IC SC1301AISKTR

Description
Buffer/Inverter Based MOSFET Driver, 2A, BIPolar, PDSO5, SOT-23, 5 PIN Product overview: SC1301AISKTR from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1301AISKTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 2A, BIPolar, PDSO5, SOT-23, 5 PIN Product overview: SC1301AISKTR from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1301AISKTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2A SOT-23 Gate Driver IC - 730-SC1301AISKTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A SOT-23 Gate Driver IC
730-SC1301AISKTR
2A SOT-23 Gate Driver IC 730-SC1301AISKTR
Buffer/Inverter Based MOSFET Driver, 2A, BIPolar, PDSO5, SOT-23, 5 PIN Product overview: SC1301AISKTR from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1301AISKTR can be used for catalog matching and distributor lookup.

Buffer/Inverter Based MOSFET Driver, 2A, BIPolar, PDSO5, SOT-23, 5 PIN Product overview: SC1301AISKTR from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1301AISKTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - SC1301AISKTR - 1246796-SC1301AISKTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SC1301AISKTR
1246796-SC1301AISKTR
PMIC - PMIC - Gate Drivers - SC1301AISKTR 1246796-SC1301AISKTR
Manufacturer: Semtech Corporation Win Source Part Number: 1246796-SC1301AISKTR Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1246796-SC1301AISKTR
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-SC1301AISKTR 1246796-SC1301AISKTR
Product Name 2A SOT-23 Gate Driver IC PMIC - PMIC - Gate Drivers - SC1301AISKTR
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8511KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1500 amps
View Details
Power - Gate Driver ICs - 2ED1323S12P - 2ED1323S12P - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 2.3 amps
Supply Voltage -1 to 25 volts
View Details
 - 74HC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details