Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 350mA (Switch) 6-UFDFN Exposed Pad
Win Source Part Number: 1249799-SC122ULTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 350mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.7V
Voltage - Input (Max): 1.6V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-MLPD-UT (1.5x2)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC122ULTRTDKR,SC122U
Base Product Number: SC122
Product Status: Obsolete
IC REG BOOST 3.3V 350MA 6MLPD
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 350mA (Switch) 6-UFDFN Exposed Pad
Switching Voltage Regulators LOW VOLTAGE BOOST CO
IC REG BOOST 3.3V 350MA 6MLPD
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC122ULTRTTR-ND | 1249799-SC122ULTRT | SC122ULTRT | SC122ULTRT | SC122ULTRT | SC122ULTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |