Half Bridge Based MOSFET Driver, PDSO20, ROHS COMPLIANT, MO-153AC, TSSOP-20 Product overview: SC1214TSTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1214TSTRT can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 20-TSSOP
Gate Drivers DUAL COMBI SENSE DRIVE W/LDO
Half-Bridge Gate Driver IC Non-Inverting 20-TSSOP
IC GATE DRVR HALF-BRIDGE 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-SC1214TSTRT | SC1214TSTRT-ND | SC1214TSTRT | SC1214TSTRT | SC1214TSTRT |
| Product Name | TSSOP Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 12 volts | 9 to 15 volts | 9 to 15 volts | 15 to 9 volts | |
| Fall Time | 10 ns | 10 ns | 10 ns | ||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver |