Manufacturer: Semtech Corporation
Win Source Part Number: 793912-SC1214TSTRT
Series: Combi-Sense
Packaging: Reel package
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 9 V ~ 15 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
High Side Voltage - Max (Bootstrap): 40V
Rise / Fall Time (Typ): 15ns, 10ns
Family Name: SC1214
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): RH-PM4423K1; RHRPM4423LK01V ; RHRPM4423LK02V; RHRPM4423K02V;
Introduction Date: August 27, 2003
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 793912-SC1214TSTRT |
| Product Name | PMIC - PMIC - Gate Drivers - SC1214TSTRT |
| Polarity | N-Channel |