Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTRT SC1211VXSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064158-SC1211VXSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 500kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-Power33 (3x3) Purpose: Step-Down Supply Voltage - Operating: 4.3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064158-SC1211VXSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 500kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-Power33 (3x3) Purpose: Step-Down Supply Voltage - Operating: 4.3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTRT - 064158-SC1211VXSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTRT
064158-SC1211VXSTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTRT 064158-SC1211VXSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064158-SC1211VXSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 500kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-Power33 (3x3) Purpose: Step-Down Supply Voltage - Operating: 4.3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 064158-SC1211VXSTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 500kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-Power33 (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC1211VXSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC1211VXSTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC1211VXSTRT
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - SC1211VXSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC1211VXSTRT
DC DC Switching Controllers SC1211VXSTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PowerSOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PowerSOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SC1211VXSTRT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SC1211VXSTRT
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 064158-SC1211VXSTRT SC1211VXSTRT SC1211VXSTRT SC1211VXSTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTRT PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 8-Power33 (3x3) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Life Cycle Stage Maturity; Active Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data