Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTR SC1211VXSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064157-SC1211VXSTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 500kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-Power33 (3x3) Purpose: Step-Down Supply Voltage - Operating: 4.3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064157-SC1211VXSTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 500kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-Power33 (3x3) Purpose: Step-Down Supply Voltage - Operating: 4.3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTR - 064157-SC1211VXSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTR
064157-SC1211VXSTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTR 064157-SC1211VXSTR
Manufacturer: Semtech Corporation Win Source Part Number: 064157-SC1211VXSTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 500kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-Power33 (3x3) Purpose: Step-Down Supply Voltage - Operating: 4.3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064157-SC1211VXSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 500kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-Power33 (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 064157-SC1211VXSTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1211VXSTR
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-Power33 (3x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22672QMRX-ADJ/E7002930 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Voltage Regulators - Linear + Switching - CY39C031WQN-G-442-JNEFE1 - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs
VIN 2.5 to 5.5 volts
View Details
3 suppliers
Power Management - Specialized - NPM1300-QEAA-R - ODG (Origin Data Global)
Specs
Package Type Other; 32-QFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers