Semtech Corp. Voltage Regulators - DC DC Switching Regulators SC120ULTRT

Description
Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA 6-UFDFN Exposed Pad
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA 6-UFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - SC120ULTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
SC120ULTR-ND
Voltage Regulators - DC DC Switching Regulators SC120ULTR-ND
Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA 6-UFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA 6-UFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC120ULTRT - 1094686-SC120ULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC120ULTRT
1094686-SC120ULTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC120ULTRT 1094686-SC120ULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094686-SC120ULTRT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 900mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLPD-UT (1.5x2.0) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.8V (3.3V) Maximum Output Voltage: 5V Minimum Input Voltage: 0.7V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1094686-SC120ULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 900mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MLPD-UT (1.5x2.0)
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.8V (3.3V)
Maximum Output Voltage: 5V
Minimum Input Voltage: 0.7V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1200kHz Voltage Regulator IC
739-SC120ULTRT
1200kHz Voltage Regulator IC 739-SC120ULTRT
Switching Regulator, Current-mode, 1200kHz Switching Freq-Max, PDSO6, 2 X 1.50 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPD-6 Product overview: SC120ULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1200kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC120ULTRT can be used for catalog matching and distributor lookup.

Switching Regulator, Current-mode, 1200kHz Switching Freq-Max, PDSO6, 2 X 1.50 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPD-6 Product overview: SC120ULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1200kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC120ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SC120ULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SC120ULTRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SC120ULTRT
IC REG BST ADJ/3.3V 900MA 6MLPD

IC REG BST ADJ/3.3V 900MA 6MLPD

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - SC120ULTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SC120ULTRT
Voltage Regulators - DC DC Switching Regulators SC120ULTRT
Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA 6-UFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA 6-UFDFN Exposed Pad

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
SC120ULTRT
Switching Voltage Regulators SC120ULTRT
Switching Voltage Regulators LOW VOLTAGE BOOST CONVERTOR

Switching Voltage Regulators LOW VOLTAGE BOOST CONVERTOR

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SC120ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SC120ULTRT
PMIC - Voltage Regulators - DC DC Switching Regulators SC120ULTRT
IC REG BST ADJ/3.3V 900MA 6MLPD

IC REG BST ADJ/3.3V 900MA 6MLPD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number SC120ULTR-ND 1094686-SC120ULTRT 739-SC120ULTRT SC120ULTRT SC120ULTRT SC120ULTRT SC120ULTRT
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC120ULTRT 1200kHz Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Adjustable / Variable; Adjustable (Fixed)
Package Type Other; 6-UFDFN Exposed Pad Other; 6-MLPD-UT (1.5x2.0) Other; 6-UFDFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 to 5 volts 1.8 to 3.3 volts 5 volts 1.8 volts 1.8 to 5 volts
Unlock Full Specs
to access all available technical data