Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA SOT-23-6
Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA SOT-23-6
Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA SOT-23-6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 1094685-SC120SKTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 900mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.8V (3.3V)
Maximum Output Voltage: 5V
Minimum Input Voltage: 0.7V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Switching Regulator, Current-mode, 1200kHz Switching Freq-Max, PDSO6, HALOGEN FREE AND ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC120SKTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1200kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC120SKTRT can be used for catalog matching and distributor lookup.
Switching Voltage Regulators LOW VOLTAGE BOOST CONVERTOR
IC REG BST ADJ/3.3V 900MA SOT23
IC REG BST ADJ/3.3V 900MA SOT23
IC REG BST ADJ/1.8V 80MA SOT23
Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V) 1 Output 80mA SOT-23-6
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC120SKCT-ND | SC120SKTRT | 1094685-SC120SKTRT | 739-SC120SKTRT | SC120SKTRT | SC120SKTRT | SC120SKTRT | SC120SKTRT | SC120SKTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC120SKTRT | 1200kHz SOT-23 Voltage Regulator IC | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | ||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.8 to 5 volts | 1.8 to 3.3 volts | 5 volts | 1.8 volts | 1.8 volts | 1.8 to 5 volts |