Semtech Corp. PMIC - PMIC - Gate Drivers - SC1205CSTRT SC1205CSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 933108-SC1205CSTRT Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SC1205 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 933108-SC1205CSTRT Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SC1205 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SC1205CSTRT - 933108-SC1205CSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SC1205CSTRT
933108-SC1205CSTRT
PMIC - PMIC - Gate Drivers - SC1205CSTRT 933108-SC1205CSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 933108-SC1205CSTRT Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SC1205 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 933108-SC1205CSTRT
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SC1205
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - SC1205CSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
SC1205CSTRT
PMIC - Gate Drivers SC1205CSTRT
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 933108-SC1205CSTRT SC1205CSTRT
Product Name PMIC - PMIC - Gate Drivers - SC1205CSTRT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic - Gates and Inverters - 5413DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 8139204 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family CMOS; Nand
View Details