Manufacturer: Semtech Corporation
Win Source Part Number: 108271-SC1202CST3.3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PDSO4, ROHS COMPLIANT, SOT-223, 4 PIN Product overview: SC1202CST3.3TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1202CST3.3TRT can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 600MA SOT223-3
IC REG LIN 3.3V 600MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 108271-SC1202CST3.3TRT | 776-SC1202CST3.3TRT | SC1202CST3.3TRT | SC1202CST3.3TRT | SC1202CST3.3TRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC1202CST3.3TRT | 3.3V 1.3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223-3 | Other; TO-261-4 | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |