Semtech Corp. Voltage Regulator IC SC1189SWTR

Description
IC CTLR PWM SYNC DC/DC 24SOIC Product overview: SC1189SWTR from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1189SWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CTLR PWM SYNC DC/DC 24SOIC Product overview: SC1189SWTR from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1189SWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-SC1189SWTR
Voltage Regulator IC 776-SC1189SWTR
IC CTLR PWM SYNC DC/DC 24SOIC Product overview: SC1189SWTR from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1189SWTR can be used for catalog matching and distributor lookup.

IC CTLR PWM SYNC DC/DC 24SOIC Product overview: SC1189SWTR from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1189SWTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1189SWTR - 064151-SC1189SWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1189SWTR
064151-SC1189SWTR
PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1189SWTR 064151-SC1189SWTR
Manufacturer: Semtech Corporation Win Source Part Number: 064151-SC1189SWTR Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Linear (LDO) (2) Frequency - Switching: 200kHz Number of Outputs: 3 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: 1.25V, Voltage/Current - Output 3: 2.5V, w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SO Purpose: Any Function Supply Voltage - Operating: 4.5 V to 7 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064151-SC1189SWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 200kHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 1.25V,
Voltage/Current - Output 3: 2.5V,
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SO
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SC1189SWTR 064151-SC1189SWTR
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1189SWTR
Package Type Other; Reel - TR Other; 24-SO
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6281EESTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444540P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details