Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1189SW SC1189SW

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064150-SC1189SW Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Linear (LDO) (2) Frequency - Switching: 200kHz Number of Outputs: 3 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: 1.25V, Voltage/Current - Output 3: 2.5V, w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SO Purpose: Any Function Supply Voltage - Operating: 4.5 V to 7 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064150-SC1189SW Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Linear (LDO) (2) Frequency - Switching: 200kHz Number of Outputs: 3 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: 1.25V, Voltage/Current - Output 3: 2.5V, w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SO Purpose: Any Function Supply Voltage - Operating: 4.5 V to 7 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1189SW - 064150-SC1189SW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1189SW
064150-SC1189SW
PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1189SW 064150-SC1189SW
Manufacturer: Semtech Corporation Win Source Part Number: 064150-SC1189SW Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Linear (LDO) (2) Frequency - Switching: 200kHz Number of Outputs: 3 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: 1.25V, Voltage/Current - Output 3: 2.5V, w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SO Purpose: Any Function Supply Voltage - Operating: 4.5 V to 7 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064150-SC1189SW
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 200kHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 1.25V,
Voltage/Current - Output 3: 2.5V,
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SO
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-SC1189SW
Voltage Regulator IC 776-SC1189SW
IC CTLR PWM SYNC DC/DC 24SOIC Product overview: SC1189SW from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1189SW can be used for catalog matching and distributor lookup.

IC CTLR PWM SYNC DC/DC 24SOIC Product overview: SC1189SW from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1189SW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 064150-SC1189SW 776-SC1189SW
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1189SW Voltage Regulator IC
Package Type Other; 24-SO Other; Reel - TR
Unlock Full Specs
to access all available technical data