IC CTLR PWM SYNC PROGR 24SOIC Product overview: SC1186CSW from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1186CSW can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 211509-SC1186CSW
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 140kHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 1.5V,
Voltage/Current - Output 3: 2.5V,
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SO
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SC1186CSW | 211509-SC1186CSW |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1186CSW |
| Package Type | Other; Reel - TR | Other; 24-SO |