Switching Controller, Voltage-mode, 1A, 160kHz Switching Freq-Max, PDSO24, ROHS COMPLIANT, MO-013AD, SOIC-24 Product overview: SC1185CSW.TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 160kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 160kHz, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1185CSW.TRT can be used for catalog matching and distributor lookup.
IC REG TRPL BUCK/LNR 140KHZ 24SO
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 140kHz 24-SO
IC REG TRPL BUCK/LNR 140KHZ 24SO
Switching Controllers DUAL LDO REG. CNTRLR 1.5/2.5V
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-SC1185CSW.TRT | SC1185CSW.TRT | SC1185CSW.TRT | SC1185CSW.TRT | SC1185CSW.TRT |
| Product Name | 1A 160kHz SOIC Voltage Regulator IC | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers |
| Package Type | Other; SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 24-SOIC (0.295", 7.50mm Width) | ||
| Output Voltage | 3.5 volts | ||||
| IOUT | 15000 amps | ||||
| Duty Cycle | 95 | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |